Advantech Cable Assy, Us Main Plug-Free End, 5.9Ft; Connector To Connector Advantech 1702002600

Description
CABLE ASSY, US MAIN PLUG-FREE END, 5.9FT; Connector to Connector:Mains Plug, US to Free End; Cable Length - Metric:1.8m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:5.9ft RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, US MAIN PLUG-FREE END, 5.9FT; Connector to Connector:Mains Plug, US to Free End; Cable Length - Metric:1.8m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:5.9ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Us Main Plug-Free End, 5.9Ft; Connector To Connector Advantech - 47T1797 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Us Main Plug-Free End, 5.9Ft; Connector To Connector Advantech
47T1797
Cable Assy, Us Main Plug-Free End, 5.9Ft; Connector To Connector Advantech 47T1797
CABLE ASSY, US MAIN PLUG-FREE END, 5.9FT; Connector to Connector:Mains Plug, US to Free End; Cable Length - Metric:1.8m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:5.9ft RoHS Compliant: Yes

CABLE ASSY, US MAIN PLUG-FREE END, 5.9FT; Connector to Connector:Mains Plug, US to Free End; Cable Length - Metric:1.8m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:5.9ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47T1797
Product Name Cable Assy, Us Main Plug-Free End, 5.9Ft; Connector To Connector Advantech
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details