As 3D workloads continue to intensify, stay ahead of the curve with industry-leading, high-end workstation graphics cards stocked with revolutionary technologies to take on your most rigorous workflows.
AMD Eyefinity Technology
Industry-leading multidisplay technology enabling highly immersive and unrivaled multitasking experience across up to four displays, powered by a single AMD FirePro™ W8000 graphics card1
GeometryBoost
Allows the GPU to process geometry data at a rate of twice per clock cycle resulting in a doubling in the rate of primitive and vertex processing. Triangle rates increase two-fold relative to a GPU that does not possess GeometryBoost.
Partially Resident Textures (PRT)
PRT can utilize absolutely enormous texture files, up to 32 terabytes large, with minimal performance impact. PRT accomplishes this by streaming small bits of these massive textures into the GPU as needed, giving compatible applications a virtually endless supply of unique texture data.
Error Correcting Code (ECC) Memory
Helps ensure the accuracy of your computations by correcting single or double bit errors as a result of naturally occurring background radiation
DisplayPort™ 1.2
Simultaneously output multiple, independent audio streams and display content at resolutions beyond standard HD (maximum resolution of 4096x2160 supported on W8000).
Energy Efficient Design
AMD PowerTune technology dynamically optimizes GPU power usage and AMD ZeroCore Power technology significantly reduces power consumption when at idle.
AMD ZeroCore
AMD ZeroCore Power technology leverages AMD's leadership in notebook power efficiency to grant desktop GPUs the ability to power down when your monitor is off, also known as the "long idle state."
AMD PowerTune
AMD PowerTune is an intelligent system that performs real-time analysis of applications that utilize a GPU. In the event that an application is not making the most of the power available to the GPU, AMD PowerTune can improve that application's performance by raising the GPU's clock speed.
Framelock/Genlock
Facilitates synchronization to external sources (Genlock) or synchronizes 3D rendering across multiple GPUs in different systems3
Video Codec Engine (VCE)
A multistream hardware H.264 HD encoder, for power-efficient and quick video encoding
Category: Graphics
Win Source Part Number: 1475521-W8000
Manufacturer: Amd
| Advanced Micro Devices, Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | Video Cards | Video Cards |
| Product Number | W8000 | 1475521-W8000 |
| Product Name | AMD FirePro Professional Workstation Graphics Card | Graphics |