Advanced Micro Devices, Inc. AMD FirePro™ Professional Multidisplay Workstation Graphics Card W600

Description
Delivering the performance, high display density and dedicated features needed to configure multimedia rich display walls Single-slot graphics card capable of driving up to six displays or projectors Overlap support for up to six projectors for seamless projections DisplayPort 1.2 support enables multi-stream audio capabilities AMD FirePro™ W600 professional graphics is the ideal solution for powering display walls designed to attract, inform and engage audiences or foster collaborative interaction and decision making. It’s the powerful, flexible and affordable multi-display professional graphics product the display wall market needs. AMD FirePro™ W600 professional graphics is the most powerful solution available for configuring display walls featuring multiple displays – no other single-slot professional graphics card is capable of driving up to six displays (with independent audio streams), features the latest graphics memory technology for exceptional multimedia performance and only consumes 75W maximum power1 . Six Mini DisplayPort outputs for driving six displays or projectors Bezel compensation and projector overlap Maximum resolution of 4096 x 2160, 30 bits per pixel at 60Hz Decode two simultaneous HD video streams 2GB graphics memory 75W maximum power consumption PCIe® x16 bus interface, PCIe® 3.0 compliant Full height / half-length form factor OpenGL 4.2 and DirectX® 11 support
Description
Delivering the performance, high display density and dedicated features needed to configure multimedia rich display walls Single-slot graphics card capable of driving up to six displays or projectors Overlap support for up to six projectors for seamless projections DisplayPort 1.2 support enables multi-stream audio capabilities AMD FirePro™ W600 professional graphics is the ideal solution for powering display walls designed to attract, inform and engage audiences or foster collaborative interaction and decision making. It’s the powerful, flexible and affordable multi-display professional graphics product the display wall market needs. AMD FirePro™ W600 professional graphics is the most powerful solution available for configuring display walls featuring multiple displays – no other single-slot professional graphics card is capable of driving up to six displays (with independent audio streams), features the latest graphics memory technology for exceptional multimedia performance and only consumes 75W maximum power1 . Six Mini DisplayPort outputs for driving six displays or projectors Bezel compensation and projector overlap Maximum resolution of 4096 x 2160, 30 bits per pixel at 60Hz Decode two simultaneous HD video streams 2GB graphics memory 75W maximum power consumption PCIe® x16 bus interface, PCIe® 3.0 compliant Full height / half-length form factor OpenGL 4.2 and DirectX® 11 support

Suppliers

Company
Product
Description
Supplier Links
AMD FirePro™ Professional Multidisplay Workstation Graphics Card - W600 - Advanced Micro Devices, Inc.
Sunnyvale, CA, USA
AMD FirePro™ Professional Multidisplay Workstation Graphics Card
W600
AMD FirePro™ Professional Multidisplay Workstation Graphics Card W600
Delivering the performance, high display density and dedicated features needed to configure multimedia rich display walls Single-slot graphics card capable of driving up to six displays or projectors Overlap support for up to six projectors for seamless projections DisplayPort 1.2 support enables multi-stream audio capabilities AMD FirePro™ W600 professional graphics is the ideal solution for powering display walls designed to attract, inform and engage audiences or foster collaborative interaction and decision making. It’s the powerful, flexible and affordable multi-display professional graphics product the display wall market needs. AMD FirePro™ W600 professional graphics is the most powerful solution available for configuring display walls featuring multiple displays – no other single-slot professional graphics card is capable of driving up to six displays (with independent audio streams), features the latest graphics memory technology for exceptional multimedia performance and only consumes 75W maximum power1 . Six Mini DisplayPort outputs for driving six displays or projectors Bezel compensation and projector overlap Maximum resolution of 4096 x 2160, 30 bits per pixel at 60Hz Decode two simultaneous HD video streams 2GB graphics memory 75W maximum power consumption PCIe® x16 bus interface, PCIe® 3.0 compliant Full height / half-length form factor OpenGL 4.2 and DirectX® 11 support

Delivering the performance, high display density and dedicated features needed to configure multimedia rich display walls

  • Single-slot graphics card capable of driving up to six displays or projectors
  • Overlap support for up to six projectors for seamless projections
  • DisplayPort 1.2 support enables multi-stream audio capabilities

AMD FirePro™ W600 professional graphics is the ideal solution for powering display walls designed to attract, inform and engage audiences or foster collaborative interaction and decision making. It’s the powerful, flexible and affordable multi-display professional graphics product the display wall market needs.

AMD FirePro™ W600 professional graphics is the most powerful solution available for configuring display walls featuring multiple displays – no other single-slot professional graphics card is capable of driving up to six displays (with independent audio streams), features the latest graphics memory technology for exceptional multimedia performance and only consumes 75W maximum power1 .

  • Six Mini DisplayPort outputs for driving six displays or projectors
  • Bezel compensation and projector overlap
  • Maximum resolution of 4096 x 2160, 30 bits per pixel at 60Hz
  • Decode two simultaneous HD video streams
  • 2GB graphics memory
  • 75W maximum power consumption
  • PCIe® x16 bus interface, PCIe® 3.0 compliant
  • Full height / half-length form factor
  • OpenGL 4.2 and DirectX® 11 support
Supplier's Site

Technical Specifications

  Advanced Micro Devices, Inc.
Product Category Video Cards
Product Number W600
Product Name AMD FirePro™ Professional Multidisplay Workstation Graphics Card
Unlock Full Specs
to access all available technical data

Similar Products