The ATI Radeon™ HD 5770 graphics board delivers high-performance graphics, multimedia and general purpose graphics processor unit (GPGPU) compute capabilities to embedded systems. Supporting Microsoft’s latest DirectX® 11 API and AMD’s second generation HD video decoder, the ATI Radeon™ HD 5770 graphics board is ideal for next-generation casino and arcade gaming systems. Incorporating ATI Eyefinity technology, the board delivers an immersive, surround view display experience for enhanced game play. With 800 shader processors and 1 GB of GDDR5 memory, the ATI Radeon™ HD 5770 graphic board provides 1.36 TFLOPs of single-precision, floating-point compute performance. With support for ATI Stream1 technology, the ATI Radeon™ HD 5770 is ideal for compute intensive applications such as image processing, radar and video surveillance applications.
Features
800 shader processors
128-bit, 1 GB GDDR5
TFLOPs single precision floating point performance @ 108W
PCI Express® 2.1 with x16 bus interface
ATI Eyefinity surround view with dual-link DVI + DisplayPort + HDMI™ 1.3 outputs
Support for DirectX® 11 and OpenGL 3.2
Support for ATI Stream technology2
Support for OpenCL™ 1.0 and DirectCompute 11
Drivers for Windows® XP, Windows 7 and Windows Vista®
3 year supply with dedicated support2
Dedicated support
The ATI Radeon™ HD 5770 graphics board delivers high-performance graphics, multimedia and general purpose graphics processor unit (GPGPU) compute capabilities to embedded systems. Supporting Microsoft’s latest DirectX® 11 API and AMD’s second generation HD video decoder, the ATI Radeon™ HD 5770 graphics board is ideal for next-generation casino and arcade gaming systems. Incorporating ATI Eyefinity technology, the board delivers an immersive, surround view display experience for enhanced game play. With 800 shader processors and 1 GB of GDDR5 memory, the ATI Radeon™ HD 5770 graphic board provides 1.36 TFLOPs of single-precision, floating-point compute performance. With support for ATI Stream1 technology, the ATI Radeon™ HD 5770 is ideal for compute intensive applications such as image processing, radar and video surveillance applications.
Features
- 800 shader processors
- 128-bit, 1 GB GDDR5
- TFLOPs single precision floating point performance @ 108W
- PCI Express® 2.1 with x16 bus interface
- ATI Eyefinity surround view with dual-link DVI + DisplayPort + HDMI™ 1.3 outputs
- Support for DirectX® 11 and OpenGL 3.2
- Support for ATI Stream technology2
- Support for OpenCL™ 1.0 and DirectCompute 11
- Drivers for Windows® XP, Windows 7 and Windows Vista®
- 3 year supply with dedicated support2
- Dedicated support