The AMD Embedded Radeon™ E4690 GPU provides exceptional graphics performance for applications from casino and arcade gaming to digital signage. It integrates 512MB memory onto a single chip to enable visual experiences that will immerse and amaze your customers. The AMD Embedded Radeon E4690 provides broad hardware support for video codecs and allows for multiple HD video streams to be decoded simultaneously delivering features like picture in picture.
Unprecedented Embedded Graphics Performance
With a wider 128-bit memory interface and 512MB of on-chip memory, the E4690 offers three times the performance of previous generation embedded GPUs1
Low and Scalable Power Consumption
Based on 55nm technology, the E4690 delivers more than double the performance per watt* than previous generation processors
Broadest Range of Display Outputs
Offers a comprehensive selection of output options including the first ever embedded support for DisplayPort that delivers up to two times the bandwidth of DVI
Fast Time-to-Market
By incorporating the high-speed graphics memory on-chip, the E4690 helps simplifyboard design for faster time-to-market
| Advanced Micro Devices, Inc. | |
|---|---|
| Product Category | Video Cards |
| Product Number | E4690 |
| Product Name | AMD Radeon GPU for Embedded Applications |