First low profile, passively cooled dual-output graphics solution from AMD supporting DisplayPort, DVI and VGA
Consumes 15W at maximum power ─ 14% less than the competing solution1
Featuring support for standard display connections, AMD FirePro™ 2270 professional graphics are compatible with most displays, from older to the newest models
Employees in many industries need two computer monitors to successfully display and interact with information they need to get the job done. To meet these needs, IT needs a flexible professional graphics solution that’s compatible with the variety of displays and computing systems they happen to have on hand.
AMD FirePro™ 2270 professional graphics are capable of driving two 30” high resolution DisplayPort, DVI or VGA displays. Featuring a low profile, energy efficient design, the AMD FirePro 2270 can be deployed in a wide range of systems, from notebook docking stations to small form factor desktops to large tower workstations.
Drives two 30” high resolution displays – DisplayPort, DVI or VGA
Maximum digital resolution 2560 x 1600
1GB or 512MB graphics memory
PCI Express® 2.1 compliant
PCI Express® x16 and x1 options available
Full DirectX® 11 and OpenGL® 4.1 support
Low profile, half length design, 2.3” x 6.6” (55mm x 165mm)
First low profile, passively cooled dual-output graphics solution from AMD supporting DisplayPort, DVI and VGA
- Consumes 15W at maximum power ─ 14% less than the competing solution1
- Featuring support for standard display connections, AMD FirePro™ 2270 professional graphics are compatible with most displays, from older to the newest models
Employees in many industries need two computer monitors to successfully display and interact with information they need to get the job done. To meet these needs, IT needs a flexible professional graphics solution that’s compatible with the variety of displays and computing systems they happen to have on hand.
AMD FirePro™ 2270 professional graphics are capable of driving two 30” high resolution DisplayPort, DVI or VGA displays. Featuring a low profile, energy efficient design, the AMD FirePro 2270 can be deployed in a wide range of systems, from notebook docking stations to small form factor desktops to large tower workstations.
- Drives two 30” high resolution displays – DisplayPort, DVI or VGA
- Maximum digital resolution 2560 x 1600
- 1GB or 512MB graphics memory
- PCI Express® 2.1 compliant
- PCI Express® x16 and x1 options available
- Full DirectX® 11 and OpenGL® 4.1 support
- Low profile, half length design, 2.3” x 6.6” (55mm x 165mm)