Comparator General Purpose CMOS, NMOS, Push-Pull, TTL 8-SOIC
Comparator General Purpose CMOS, NMOS, Push-Pull, TTL 8-SOIC
IC COMP VOLT PUSH-PULL DL 8SOIC
| Advanced Linear Devices, Inc. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | ALD2332ASAL | ALD2332ASAL | ALD2332ASAL |
| Product Name | Dual Precision CMOS Voltage Comparator with Push Pull Driver | Comparators | Linear - Comparators |
| Supply Voltage (VS) | 4 to 10 volts | ||
| Source Current (IS) | 0.5000 milliamps | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Logic Output | CMOS |