Developed for line sensors, uses chip LEDs
| Advanced Illumination, Inc. | |
|---|---|
| Product Category | Illuminators |
| Product Number | LND-600H-SW-DF/-GR-DF/-BL-DF |
| Illumination Type | Backlight |
| Light Source | Light Emitting Diode |
| Illuminator Features | Polarizing |
| Active Area Length | 47.36 inch (1203 mm) |
| Active Area Width | 0.7087 inch (18 mm) |