Red LED color, shell shaped LED's mounted with high precision
| Advanced Illumination, Inc. | |
|---|---|
| Product Category | Illuminators |
| Product Number | LDL-60x60 |
| Illumination Type | Backlight |
| Light Source | Light Emitting Diode |
| Illuminator Features | Polarizing |
| Active Area Length | 2.36 inch (60 mm) |
| Active Area Width | 2.36 inch (60 mm) |