Advanced Energy Industries, Inc. Pulsed-DC Power Supply Pinnacle Plus+

Description
Pinnacle Plus+ generators deliver DC power in a pulsing configuration enabling reactive sputtering of extremely uniform, high-quality dielectric films. Charge clearing during the reverse pulse prevents arcs from developing Adjustable process through frequency and duty cycle control Compact air-cooled design expandable in primary/secondary configurations Advanced Energy Pinnacle® Plus+ power supplies provide all the advantages of a pulsed-DC solution for reactive processes — in an easily integrated package that increases process efficiency, reduces costs, and offers superior flexibility and latitude. Combining standard DC technology and our patented pulsed-DC technology, the Pinnacle Plus+ power supplies provide higher deposition rates, more repeatable performance, and exceptional film quality compared to complicated and expensive AC-power solutions. Benefits Higher deposition and yield rates Superior film uniformity and quality Reduced substrate damage caused by arcing Excellent process flexibility and latitude Repeatable performance Features Adjustable frequency range of 5 to 350 kHz Variable duty cycle up to 45% Wide voltage range — single-tap wide impedance range Superior arc control Dual output available for multi-chamber production
Datasheet
Description
Pinnacle Plus+ generators deliver DC power in a pulsing configuration enabling reactive sputtering of extremely uniform, high-quality dielectric films. Charge clearing during the reverse pulse prevents arcs from developing Adjustable process through frequency and duty cycle control Compact air-cooled design expandable in primary/secondary configurations Advanced Energy Pinnacle® Plus+ power supplies provide all the advantages of a pulsed-DC solution for reactive processes — in an easily integrated package that increases process efficiency, reduces costs, and offers superior flexibility and latitude. Combining standard DC technology and our patented pulsed-DC technology, the Pinnacle Plus+ power supplies provide higher deposition rates, more repeatable performance, and exceptional film quality compared to complicated and expensive AC-power solutions. Benefits Higher deposition and yield rates Superior film uniformity and quality Reduced substrate damage caused by arcing Excellent process flexibility and latitude Repeatable performance Features Adjustable frequency range of 5 to 350 kHz Variable duty cycle up to 45% Wide voltage range — single-tap wide impedance range Superior arc control Dual output available for multi-chamber production
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulsed-DC Power Supply - Pinnacle Plus+ - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
Pulsed-DC Power Supply
Pinnacle Plus+
Pulsed-DC Power Supply Pinnacle Plus+
Pinnacle Plus+ generators deliver DC power in a pulsing configuration enabling reactive sputtering of extremely uniform, high-quality dielectric films. Charge clearing during the reverse pulse prevents arcs from developing Adjustable process through frequency and duty cycle control Compact air-cooled design expandable in primary/secondary configurations Advanced Energy Pinnacle® Plus+ power supplies provide all the advantages of a pulsed-DC solution for reactive processes — in an easily integrated package that increases process efficiency, reduces costs, and offers superior flexibility and latitude. Combining standard DC technology and our patented pulsed-DC technology, the Pinnacle Plus+ power supplies provide higher deposition rates, more repeatable performance, and exceptional film quality compared to complicated and expensive AC-power solutions. Benefits Higher deposition and yield rates Superior film uniformity and quality Reduced substrate damage caused by arcing Excellent process flexibility and latitude Repeatable performance Features Adjustable frequency range of 5 to 350 kHz Variable duty cycle up to 45% Wide voltage range — single-tap wide impedance range Superior arc control Dual output available for multi-chamber production

Pinnacle Plus+ generators deliver DC power in a pulsing configuration enabling reactive sputtering of extremely uniform, high-quality dielectric films.

  • Charge clearing during the reverse pulse prevents arcs from developing
  • Adjustable process through frequency and duty cycle control
  • Compact air-cooled design expandable in primary/secondary configurations

Advanced Energy Pinnacle® Plus+ power supplies provide all the advantages of a pulsed-DC solution for reactive processes — in an easily integrated package that increases process efficiency, reduces costs, and offers superior flexibility and latitude. Combining standard DC technology and our patented pulsed-DC technology, the Pinnacle Plus+ power supplies provide higher deposition rates, more repeatable performance, and exceptional film quality compared to complicated and expensive AC-power solutions.

Benefits

  • Higher deposition and yield rates
  • Superior film uniformity and quality
  • Reduced substrate damage caused by arcing
  • Excellent process flexibility and latitude
  • Repeatable performance

Features

  • Adjustable frequency range of 5 to 350 kHz
  • Variable duty cycle up to 45%
  • Wide voltage range — single-tap wide impedance range
  • Superior arc control
  • Dual output available for multi-chamber production
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Power Supplies
Product Number Pinnacle Plus+
Product Name Pulsed-DC Power Supply
Type DC Power Supply; Plasma Power Supply
Applications Instrumentation
DC Output Voltage 325.0 to 800.0 volts
DC Output Current 15.4 to 30.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Switching Power Supplies - 1244711 - RS Components, Ltd.
Specs
Form Factor Wall Mount
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details