Advanced Energy Industries, Inc. Remote Plasma Source and Power Delivery System Litmas® RPS

Description
Litmas is an all-in-one remote plasma source combining the power supply, LitmasMatch™ matching network, and plasma chamber into one compact chassis. Small-footprint point-of-use abatement solution Highly reliable, effective abatement with minimum utilities usage Lower cost of ownership than competitive solutions The Litmas® Remote Plasma Source (RPS) system delivers high concentrations of reactive gas species to enable advanced fluorinated gas abatement. Its small-footprint, high-performance, ease-of-use, and low-cost-of-ownershi p solutions make it a wise choice for new installations or retrofitting existing systems for abatement. Benefits Generates high reactive specie fluxes, delivering higher destruction efficiency Etch gas abatement solution that meets regulatory or green initiative goals Increases pump lifetime by reducing particulates from deposition processes Provides fast matching, stable power delivery for precise process control Comprises one small-footprint package, easy to install in existing or new production locations Features Eliminates greenhouse gas emissions Provides the highest available plasma power density Uses durable SiO2 or Al2O3 chamber materials Uses patented LitmasMatch™ solid-state power-delivery topology Integrates the power supply, match, and plasma chamber in one package
Datasheet
Description
Litmas is an all-in-one remote plasma source combining the power supply, LitmasMatch™ matching network, and plasma chamber into one compact chassis. Small-footprint point-of-use abatement solution Highly reliable, effective abatement with minimum utilities usage Lower cost of ownership than competitive solutions The Litmas® Remote Plasma Source (RPS) system delivers high concentrations of reactive gas species to enable advanced fluorinated gas abatement. Its small-footprint, high-performance, ease-of-use, and low-cost-of-ownershi p solutions make it a wise choice for new installations or retrofitting existing systems for abatement. Benefits Generates high reactive specie fluxes, delivering higher destruction efficiency Etch gas abatement solution that meets regulatory or green initiative goals Increases pump lifetime by reducing particulates from deposition processes Provides fast matching, stable power delivery for precise process control Comprises one small-footprint package, easy to install in existing or new production locations Features Eliminates greenhouse gas emissions Provides the highest available plasma power density Uses durable SiO2 or Al2O3 chamber materials Uses patented LitmasMatch™ solid-state power-delivery topology Integrates the power supply, match, and plasma chamber in one package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Plasma Source and Power Delivery System - Litmas® RPS - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
Remote Plasma Source and Power Delivery System
Litmas® RPS
Remote Plasma Source and Power Delivery System Litmas® RPS
Litmas is an all-in-one remote plasma source combining the power supply, LitmasMatch™ matching network, and plasma chamber into one compact chassis. Small-footprint point-of-use abatement solution Highly reliable, effective abatement with minimum utilities usage Lower cost of ownership than competitive solutions The Litmas® Remote Plasma Source (RPS) system delivers high concentrations of reactive gas species to enable advanced fluorinated gas abatement. Its small-footprint, high-performance, ease-of-use, and low-cost-of-ownershi p solutions make it a wise choice for new installations or retrofitting existing systems for abatement. Benefits Generates high reactive specie fluxes, delivering higher destruction efficiency Etch gas abatement solution that meets regulatory or green initiative goals Increases pump lifetime by reducing particulates from deposition processes Provides fast matching, stable power delivery for precise process control Comprises one small-footprint package, easy to install in existing or new production locations Features Eliminates greenhouse gas emissions Provides the highest available plasma power density Uses durable SiO2 or Al2O3 chamber materials Uses patented LitmasMatch™ solid-state power-delivery topology Integrates the power supply, match, and plasma chamber in one package

Litmas is an all-in-one remote plasma source combining the power supply, LitmasMatch™ matching network, and plasma chamber into one compact chassis.

  • Small-footprint point-of-use abatement solution
  • Highly reliable, effective abatement with minimum utilities usage
  • Lower cost of ownership than competitive solutions

The Litmas® Remote Plasma Source (RPS) system delivers high concentrations of reactive gas species to enable advanced fluorinated gas abatement. Its small-footprint, high-performance, ease-of-use, and low-cost-of-ownership solutions make it a wise choice for new installations or retrofitting existing systems for abatement.

Benefits

  • Generates high reactive specie fluxes, delivering higher destruction efficiency
  • Etch gas abatement solution that meets regulatory or green initiative goals
  • Increases pump lifetime by reducing particulates from deposition processes
  • Provides fast matching, stable power delivery for precise process control
  • Comprises one small-footprint package, easy to install in existing or new production locations

Features

  • Eliminates greenhouse gas emissions
  • Provides the highest available plasma power density
  • Uses durable SiO2 or Al2O3 chamber materials
  • Uses patented LitmasMatch™ solid-state power-delivery topology
  • Integrates the power supply, match, and plasma chamber in one package
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Thermal Oxidizers and Catalytic Oxidizers
Product Number Litmas® RPS
Product Name Remote Plasma Source and Power Delivery System
Applications Abatement of Environmentally-Harmful PFC Gases
Oxidizer Type Thermal
Oxidation Technology Inductive Plasma
Dimensions 264mm x 348mm x 159.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Burn-wet system - CT-BW - Pfeiffer Vacuum, Inc.
Pfeiffer Vacuum, Inc.
Specs
Applications LPCVD / Diffusion; High flow applications; PECVD; Oxyde Etch; ALD
Oxidizer Type Thermal
Dimensions 1300 x 800 x 1930 mm
View Details
Catalytic Oxidizers -  - Pollution Systems
Pollution Systems
Specs
Applications Good Control Option in Applications that have Consistent Volatile Organic Compounds (VOC's)
Oxidizer Type Catalytic
Oxidation Technology Recuperative Thermal
View Details
VOC Thermal Oxidizer - Dual Lane - Despatch - ITW EAE
Specs
Applications Eliminates 99% of VOCs
Oxidizer Type Thermal
Mounting Indoor
View Details