Advanced Energy Industries, Inc. RF Generator and Power-Delivery System Apex

Description
When space is limited, but performance is critical, streamlined APEX RF generators offer various mounting options and power you can rely on. Chamber-, rack-, or frame-mount options for convenience and reduced power losses Superb performance enhanced with arc management 1.5 to 10 kW output power options at 13.56 MHz frequency The versatile Apex® family of RF generators and power-delivery systems showcases a compact, modular design suitable for chamber mounting. Utilizing sophisticated RF-conversion technology, Apex RF generators and power-delivery systems offer enhanced product and process reliability. High-density power capabilities make them ideal for advanced plasma processes. And various communications models and configurable features allow you to customize your platform and explore integration approaches. No custom generator lead times are necessary. Benefits Readily integrate process tools with enhanced flexibility Stabilize plasma operation Improve yield for fast arc management Easily customize and configure to your process requirements Features High-power density in a streamlined design On-board chamber mount, on-tool frame mount, rack mount, and shoebox options Wideband control loops Optional pulse control High-speed arc management
Datasheet
Description
When space is limited, but performance is critical, streamlined APEX RF generators offer various mounting options and power you can rely on. Chamber-, rack-, or frame-mount options for convenience and reduced power losses Superb performance enhanced with arc management 1.5 to 10 kW output power options at 13.56 MHz frequency The versatile Apex® family of RF generators and power-delivery systems showcases a compact, modular design suitable for chamber mounting. Utilizing sophisticated RF-conversion technology, Apex RF generators and power-delivery systems offer enhanced product and process reliability. High-density power capabilities make them ideal for advanced plasma processes. And various communications models and configurable features allow you to customize your platform and explore integration approaches. No custom generator lead times are necessary. Benefits Readily integrate process tools with enhanced flexibility Stabilize plasma operation Improve yield for fast arc management Easily customize and configure to your process requirements Features High-power density in a streamlined design On-board chamber mount, on-tool frame mount, rack mount, and shoebox options Wideband control loops Optional pulse control High-speed arc management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator and Power-Delivery System - Apex - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
RF Generator and Power-Delivery System
Apex
RF Generator and Power-Delivery System Apex
When space is limited, but performance is critical, streamlined APEX RF generators offer various mounting options and power you can rely on. Chamber-, rack-, or frame-mount options for convenience and reduced power losses Superb performance enhanced with arc management 1.5 to 10 kW output power options at 13.56 MHz frequency The versatile Apex® family of RF generators and power-delivery systems showcases a compact, modular design suitable for chamber mounting. Utilizing sophisticated RF-conversion technology, Apex RF generators and power-delivery systems offer enhanced product and process reliability. High-density power capabilities make them ideal for advanced plasma processes. And various communications models and configurable features allow you to customize your platform and explore integration approaches. No custom generator lead times are necessary. Benefits Readily integrate process tools with enhanced flexibility Stabilize plasma operation Improve yield for fast arc management Easily customize and configure to your process requirements Features High-power density in a streamlined design On-board chamber mount, on-tool frame mount, rack mount, and shoebox options Wideband control loops Optional pulse control High-speed arc management

When space is limited, but performance is critical, streamlined APEX RF generators offer various mounting options and power you can rely on.

  • Chamber-, rack-, or frame-mount options for convenience and reduced power losses
  • Superb performance enhanced with arc management
  • 1.5 to 10 kW output power options at 13.56 MHz frequency

The versatile Apex® family of RF generators and power-delivery systems showcases a compact, modular design suitable for chamber mounting. Utilizing sophisticated RF-conversion technology, Apex RF generators and power-delivery systems offer enhanced product and process reliability. High-density power capabilities make them ideal for advanced plasma processes. And various communications models and configurable features allow you to customize your platform and explore integration approaches. No custom generator lead times are necessary.

Benefits

  • Readily integrate process tools with enhanced flexibility
  • Stabilize plasma operation
  • Improve yield for fast arc management
  • Easily customize and configure to your process requirements

Features

  • High-power density in a streamlined design
  • On-board chamber mount, on-tool frame mount, rack mount, and shoebox options
  • Wideband control loops
  • Optional pulse control
  • High-speed arc management
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Power Supplies
Product Number Apex
Product Name RF Generator and Power-Delivery System
Type DC-DC Converter; RF Generator; Plasma Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 36 W, 24 V, 1.5 A Rohs Compliant Finder - 89W0457 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Narrow Profile DC-DC Converters -  - Acopian Power Supplies
Specs
Type DC-DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details