Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY BURS
ADVANCED CARBIDE TOOL COMPANY, INC.
SA-9 -- CYLINDRICAL SHAPE CARBIDE BUR
Advanced Carbide Tool Company, Inc.
Cylindrical Shape Carbide Bur
SA-9
Description
Flute Length: 1" Head Diameter: 1" Shank Diameter: 1/4"
Advanced Carbide Tool Company, Inc.
Done
Description
Flute Length: 1" Head Diameter: 1" Shank Diameter: 1/4"
Suppliers
Company
Product
Description
Supplier Links
Advanced Carbide Tool Company, Inc.
Southampton, PA, USA
Cylindrical Shape Carbide Bur
SA-9
Cylindrical Shape Carbide Bur
SA-9
Flute Length: 1" Head Diameter: 1" Shank Diameter: 1/4"
Flute Length: 1"
Head Diameter: 1"
Shank Diameter: 1/4"
Supplier's Site
Technical Specifications
Advanced Carbide Tool Company, Inc.
Product Category
Rotary Burs
Product Number
SA-9
Product Name
Cylindrical Shape Carbide Bur
Unlock Full Specs
to access all available technical data
Similar Products
Superior Tool Service, Inc.
3/4" x 4" OAL Superior Style Carbide Burr
260-750-4 Burr
View Details
Advanced Carbide Tool Company, Inc.
Cylindrical w/ Radius End (Aluminum Cut) Bur
SC-6AL
View Details
DME Company
Solid Carbide Burrs
View Details
Melin Tool Company
SL Burs
Double Cut, 8° Or 14° Included Cone
View Details