The T2-50710 is a recessed dock lift designed for dock-to-ground material handling, featuring a 12-inch long by 72-inch wide hinged steel bridge with a 5,000-pound maximum lifting capacity and a 2,500-pound axle capacity. It has an 8-inch lowered height and raises at 10 feet per minute, with an overall power unit size of 26 inches wide by 12 inches long by 15 inches high. The unit is powered by a 5-horsepower, 230-volt, 60-hertz, three-phase motor and includes a NEMA 1, 3, 3R, 4, 4X weather-proof pushbutton control station. The bridge is equipped with removable steel guardrails, safety tread surface, black and yellow striping, and chrome-plated axles with Teflon self-lubricating bearings. Hydraulic components include a pressure-compensated
These are by far the most popular size Disappearing Dock lifts sold. they are sized to handle pallet jacks, four-wheel carts or dolly trucks. They are also used for dock to ground access.
Features:
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | T2-50710 |
| Product Name | Recessed Dock Lift |
| Features | Handrails or Safety Rails |
| Capacity | 5000 lbs (2268 kg) |
| Lift Travel | 58 inch (1473 mm) |
| Width | 84 inch (2134 mm) |