The SD-12711 is a 12,000 lb capacity Super Duty single scissor lift table with a 7 x 11 ft platform, designed for heavy rolling loads. It has a lowered height of 16.5 in and a raised height of 74.5 in, with a travel distance of 58 in. The lift raises in approximately 41 seconds and is powered by a 5 HP external motor. It features a four-corner ram support for enhanced stability, machine-grade cylinders, double wire braid hoses with JIC fittings, mild steel reservoirs, and a baked enamel finish. All controllers are UL listed, and the unit complies with applicable ANSI codes. The shipping weight is 5,540 lbs. The lift is certified to ISO 9001:2015.
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts.
Features:
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | SD-12711 |
| Product Name | Super Duty Single Scissor Lift Table |
| Capacity | 12000 lbs (5442 kg) |
| Lift Travel | 58 inch (1473 mm) |
| Width | 84 inch (2134 mm) |
| Length | 132 inch (3353 mm) |