Advance Lifts, Inc. Lift & Tilt Combination Table PT-35246-I

Description
These lift and tilt units are optimized combination designs that are used where the lifting and tilting functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single internally mounted power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.
Request a Quote
Description
These lift and tilt units are optimized combination designs that are used where the lifting and tilting functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single internally mounted power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PT-35246-I is a lift and tilt combination table designed for independent lifting and tilting operations, with a 3,500 lb capacity, 24 in. lift travel, and a 60-degree tilt range. It has a lowered height of 14.25 in. and a raised height of 38.25 in., with lift and tilt speeds of 15 sec and 27 sec respectively. The unit features a 2 HP internal motor, a minimum platform size of 30 x 36 in., and a maximum platform size of 48 x 60 in. It is constructed with machine-grade hydraulic cylinders, double wire braid hoses with JIC fittings, and a baked enamel finish. The controller is UL listed, and the shipping weight is 905 lbs.

Datasheet Summary
Powered by GS/AI

The PT-35246-I is a lift and tilt combination table designed for independent lifting and tilting operations, with a 3,500 lb capacity, 24 in. lift travel, and a 60-degree tilt range. It has a lowered height of 14.25 in. and a raised height of 38.25 in., with lift and tilt speeds of 15 sec and 27 sec respectively. The unit features a 2 HP internal motor, a minimum platform size of 30 x 36 in., and a maximum platform size of 48 x 60 in. It is constructed with machine-grade hydraulic cylinders, double wire braid hoses with JIC fittings, and a baked enamel finish. The controller is UL listed, and the shipping weight is 905 lbs.

Suppliers

Company
Product
Description
Supplier Links
Lift & Tilt Combination Table - PT-35246-I - Advance Lifts, Inc.
St. Charles, Illinois, United States
Lift & Tilt Combination Table
PT-35246-I
Lift & Tilt Combination Table PT-35246-I
These lift and tilt units are optimized combination designs that are used where the lifting and tilting functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single internally mounted power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.

These lift and tilt units are optimized combination designs that are used where the lifting and tilting functions must be done independently.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • These units are equipped with single internally mounted power units.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • All hydraulic cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with JIC fittings.
  • These units are fully primed and finished with baked enamel.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Tilt Tables
Product Number PT-35246-I
Product Name Lift & Tilt Combination Table
Power Motor
Unlock Full Specs
to access all available technical data

Similar Products

Air Operated Tilt Table - ATI-535-D - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 5000 lbs (2268 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Lift & Tilt Combination Table - PT-35486-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 3500 lbs (1587 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Air Operated Tilt Table - ATI-335 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 3000 lbs (1361 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Electric Hydraulic Tilt Table - TT-245-8 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 2000 lbs (907 kg)
Width / Diameter 5 ft (15.24 dm)
View Details