The PEDL-11848 is a double long lift table designed for handling extended loads with enhanced stability from dual legs. It has a 24 x 160 inch baseframe and standard platform, with an optional maximum platform of 48 x 192 inches. The lift operates from a lowered height of 8 inches to a raised height of 56 inches, with a capacity of 11,800 lbs, a max end load of 3,400 lbs, and a max side load of 5,600 lbs. It includes a 2 HP internal motor, achieves full upward travel in approximately 74 seconds, and has a shipping weight of 1,900 lbs. The unit features patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, mild steel reservoirs, and conforms to applicable ANSI codes. It carries a 10-year/250,000-cycl
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes.
Features
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | PEDL-11848 |
| Product Name | Double Long Lift Table |
| Capacity | 11800 lbs (5351 kg) |
| Lift Travel | 48 inch (1219 mm) |
| Width | 24 to 48 inch (610 to 1219 mm) |
| Length | 160 to 192 inch (4064 to 4877 mm) |