The MSL3-6144 is a multi-stage lift table designed for high-travel applications requiring compact platform lengths. It has a raised height of 169 in., a lowered height of 25 in., and a max end and side load capacity of 3,000 lbs. The platform size ranges from 36 x 74 in. to 48 x 98 in., with a baseframe size of 32 x 70 in. The unit features a 5 HP external motor, an approximate raise time of 48 seconds, and a shipping weight of 1,950 lbs. It includes patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, mild steel reservoirs, and conforms to ANSI codes. The lift is covered by a 10-year/250,000-cycl
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings.
Features:
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | MSL3-6144 |
| Product Name | Multi Stage Lift Table |
| Capacity | 6000 lbs (2721 kg) |
| Lift Travel | 144 inch (3658 mm) |
| Width | 36 inch (914 mm) |
| Length | 74 inch (1880 mm) |