The MSL2-1284 is a multi-stage lift table designed for high-travel applications requiring shorter platform lengths than single-scissor lifts. It has a raised height of 106.75 in., a lowered height of 22.75 in., and an 84 in. travel distance. The platform size ranges from a minimum of 48 x 72 in. to a maximum of 66 x 96 in., with a maximum end and side load capacity of 6,300 lbs. The baseframe measures 48 x 67 in., and the unit is powered by a 5 HP external motor. It features patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. The lift conforms to ANSI codes and ISO 9001:2015 standards. Shipping weight is 2,550 lbs.
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings.
Features:
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | MSL2-1284 |
| Product Name | Multi Stage Lift Table |
| Capacity | 12000 lbs (5442 kg) |
| Lift Travel | 84 inch (2134 mm) |
| Width | 48 inch (1219 mm) |
| Length | 72 inch (1829 mm) |