Advance Lifts, Inc. Double Wide Heavy Duty Lift Table HDVDW-16034

Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HDVDW-16034 is a heavy duty double extra wide lift table designed for moving heavy loads over the platform end, featuring a second set of legs for added strength. It has a platform size range of 108 x 60 to 132 x 90 inches and a base frame of 108 x 60 inches. The lift rises from 13.75 inches to 35.75 inches in approximately 52 seconds, with a maximum end load capacity of 20,000 pounds and a side load capacity of 11,400 pounds. It includes patented platform centering devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and a mild steel reservoir. It conforms to ANSI codes and is certified to ISO 9001:2015. Shipping weight is 4,020 pounds.

Datasheet Summary
Powered by GS/AI

The HDVDW-16034 is a heavy duty double extra wide lift table designed for moving heavy loads over the platform end, featuring a second set of legs for added strength. It has a platform size range of 108 x 60 to 132 x 90 inches and a base frame of 108 x 60 inches. The lift rises from 13.75 inches to 35.75 inches in approximately 52 seconds, with a maximum end load capacity of 20,000 pounds and a side load capacity of 11,400 pounds. It includes patented platform centering devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and a mild steel reservoir. It conforms to ANSI codes and is certified to ISO 9001:2015. Shipping weight is 4,020 pounds.

Suppliers

Company
Product
Description
Supplier Links
Double Wide Heavy Duty Lift Table - HDVDW-16034 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Wide Heavy Duty Lift Table
HDVDW-16034
Double Wide Heavy Duty Lift Table HDVDW-16034
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with .11C fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number HDVDW-16034
Product Name Double Wide Heavy Duty Lift Table
Capacity 16000 lbs (7256 kg)
Lift Travel 34 inch (864 mm)
Width 108 to 132 inch (2743 to 3353 mm)
Length 60 to 90 inch (1524 to 2286 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Carousel & Order Picking Lift - CFC-2060 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 2000 lbs (907 kg)
Lift Travel 60 inch (1524 mm)
View Details
Double Wide Heavy Duty Lift Table - HDDW-19222 - Advance Lifts, Inc.
Specs
Capacity 19200 lbs (8707 kg)
Lift Travel 22 inch (559 mm)
Width 60 to 84 inch (1524 to 2134 mm)
View Details
Double Wide Heavy Duty Lift Table - HDEDW-19222 - Advance Lifts, Inc.
Specs
Capacity 19200 lbs (8707 kg)
Lift Travel 22 inch (559 mm)
Width 84 to 108 inch (2134 to 2743 mm)
View Details
Lift and Powered Turn Table - PP-3348 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 3300 lbs (1497 kg)
Lift Travel 48 inch (1219 mm)
View Details