Advance Lifts, Inc. Double Wide Heavy Duty Lift Table HDDW-12834

Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote Datasheet
Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Wide Heavy Duty Lift Table - HDDW-12834 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Wide Heavy Duty Lift Table
HDDW-12834
Double Wide Heavy Duty Lift Table HDDW-12834
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with .11C fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number HDDW-12834
Product Name Double Wide Heavy Duty Lift Table
Capacity 12800 lbs (5805 kg)
Lift Travel 34 inch (864 mm)
Width 60 to 84 inch (1524 to 2134 mm)
Length 60 to 90 inch (1524 to 2286 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Single Scissor Lift Table - HDEW-1036 - Advance Lifts, Inc.
Specs
Capacity 10000 lbs (4535 kg)
Lift Travel 36 inch (914 mm)
Width 42 to 66 inch (1067 to 1676 mm)
View Details
Double Long Heavy Duty Lift Table - HDDL-24060 - Advance Lifts, Inc.
Specs
Capacity 24000 lbs (10884 kg)
Lift Travel 60 inch (1524 mm)
Width 30 to 54 inch (762 to 1372 mm)
View Details
Multi Stage Lift Table - MSL2-648 - Advance Lifts, Inc.
Specs
Capacity 6000 lbs (2721 kg)
Lift Travel 48 inch (1219 mm)
Width 30 inch (762 mm)
View Details
Double Long Super Duty Lift Table - SD-10408DL - Advance Lifts, Inc.
Specs
Capacity 16000 lbs (7256 kg)
Lift Travel 58 inch (1473 mm)
Width 48 inch (1219 mm)
View Details