Advance Lifts, Inc. High Cycle Lift Table HC-4018

Description
These lifts were designed for automated machine feeding or off loading applications that will accumulate cycles very quickly. Standard lift speeds start out twice as fast as our P series units and can be modified to customer needs approaching the 40 feet per minute speed of our UHC lifts. This high cycle unit is a clean and simple design, but it is still feature rich and unmatched by any competitor. Special Features: Warranted for 1,000,000 cycles. Soft start - soft stop operating speed. Underwriter Laboratory listed electrical controllers with smart relays. Patented platform centering devices. Custom designed valve block to provide cylinder isolation and multi-speed operation. Continuous running power units with oil filter. Machine grade single acting cylinders with flooded rods. Double wire braid hoses with 1IC fittings. Each unit is washed with phosphoric acid, fully primed & finished with a baked enamel.
Request a Quote Datasheet
Description
These lifts were designed for automated machine feeding or off loading applications that will accumulate cycles very quickly. Standard lift speeds start out twice as fast as our P series units and can be modified to customer needs approaching the 40 feet per minute speed of our UHC lifts. This high cycle unit is a clean and simple design, but it is still feature rich and unmatched by any competitor. Special Features: Warranted for 1,000,000 cycles. Soft start - soft stop operating speed. Underwriter Laboratory listed electrical controllers with smart relays. Patented platform centering devices. Custom designed valve block to provide cylinder isolation and multi-speed operation. Continuous running power units with oil filter. Machine grade single acting cylinders with flooded rods. Double wire braid hoses with 1IC fittings. Each unit is washed with phosphoric acid, fully primed & finished with a baked enamel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Cycle Lift Table - HC-4018 - Advance Lifts, Inc.
St. Charles, Illinois, United States
High Cycle Lift Table
HC-4018
High Cycle Lift Table HC-4018
These lifts were designed for automated machine feeding or off loading applications that will accumulate cycles very quickly. Standard lift speeds start out twice as fast as our P series units and can be modified to customer needs approaching the 40 feet per minute speed of our UHC lifts. This high cycle unit is a clean and simple design, but it is still feature rich and unmatched by any competitor. Special Features: Warranted for 1,000,000 cycles. Soft start - soft stop operating speed. Underwriter Laboratory listed electrical controllers with smart relays. Patented platform centering devices. Custom designed valve block to provide cylinder isolation and multi-speed operation. Continuous running power units with oil filter. Machine grade single acting cylinders with flooded rods. Double wire braid hoses with 1IC fittings. Each unit is washed with phosphoric acid, fully primed & finished with a baked enamel.

These lifts were designed for automated machine feeding or off loading applications that will accumulate cycles very quickly. Standard lift speeds start out twice as fast as our P series units and can be modified to customer needs approaching the 40 feet per minute speed of our UHC lifts. This high cycle unit is a clean and simple design, but it is still feature rich and unmatched by any competitor.

Special Features:

  • Warranted for 1,000,000 cycles.
  • Soft start - soft stop operating speed.
  • Underwriter Laboratory listed electrical controllers with smart relays.
  • Patented platform centering devices.
  • Custom designed valve block to provide cylinder isolation and multi-speed operation.
  • Continuous running power units with oil filter.
  • Machine grade single acting cylinders with flooded rods.
  • Double wire braid hoses with 1IC fittings.
  • Each unit is washed with phosphoric acid, fully primed & finished with a baked enamel.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number HC-4018
Product Name High Cycle Lift Table
Capacity 4000 lbs (1814 kg)
Lift Travel 18 inch (457 mm)
Width 36 to 48 inch (914 to 1219 mm)
Length 36 to 48 inch (914 to 1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Lift Table - PVWDL-11648 - Advance Lifts, Inc.
Specs
Capacity 11600 lbs (5261 kg)
Lift Travel 48 inch (1219 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Double Long Lift Table - PVWEDL-4036 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 36 inch (914 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Double Long Super Duty Lift Table - SD-10610DL - Advance Lifts, Inc.
Specs
Capacity 16000 lbs (7256 kg)
Lift Travel 58 inch (1473 mm)
Width 72 inch (1829 mm)
View Details
Recessed Dock Lift - 4400 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 20000 lbs (9070 kg)
Lift Travel 58 inch (1473 mm)
View Details