The BFL2-4144 is a lift table designed for high-travel applications requiring large platforms, moving multiple pallets or heavy loads between floors or to mezzanines. It has a tubular steel frame, a maximum platform size of 96 x 132 inches, and a travel height of 144 inches, with a lowered height of 17.5 inches and raised height of 161.5 inches. The lift supports a maximum end load of 2,550 lbs and a side load of 1,325 lbs, powered by a 5 HP external motor, and weighs 3,085 lbs shipped. It features patented platform centering devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, mild steel reservoirs, double wire braid hoses with JIC fittings, and conforms to applicable ANSI codes.
The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to high mezzanines. These big lifts are all built with tubular steel legs to maximize the rigidity of the unit and to keep the weight down.
Features:
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | BFL2-4144 |
| Product Name | Lift Table |
| Features | Handrails or Safety Rails |
| Capacity | 4000 lbs (1814 kg) |
| Lift Travel | 144 inch (3658 mm) |
| Width | 66 inch (1676 mm) |