Advance Lifts, Inc. Recessed Dock Lift 3200

Description
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
Request a Quote Datasheet
Description
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recessed Dock Lift - 3200 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lift
3200
Recessed Dock Lift 3200
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

Supplier's Site Datasheet
Recessed Dock Lifts - 3200 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lifts
3200
Recessed Dock Lifts 3200
These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the electrical controllers are Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal mechanical stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These units conform to all applicable ANSI codes.

These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

  • All models are equipped with a hinged bridge with a pull back chain.
  • All of the electrical controllers are Underwriters Laboratories approved assemblies.
  • Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel.
  • All cylinders are machine grade with clear plastic return lines & internal mechanical stops.
  • All pressure hoses are double wire braid with JIC fittings.
  • Reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc. Advance Lifts, Inc.
Product Category Lifts Lifts
Product Number 3200 3200
Product Name Recessed Dock Lift Recessed Dock Lifts
Features Handrails or Safety Rails
Capacity 8000 lbs (3628 kg) 8000 lbs (3628 kg)
Lift Travel 58 inch (1473 mm)
Width 72 inch (1829 mm) 96 inch (2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 4210 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 15000 lbs (6803 kg)
Lift Travel 58 inch (1473 mm)
View Details
Lift & Tilt Combination Table - PT-55244-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 5500 lbs (2494 kg)
Lift Travel 24 inch (610 mm)
View Details
Double Long Heavy Duty Lift Table - HDDL-20024 - Advance Lifts, Inc.
Specs
Capacity 20000 lbs (9070 kg)
Lift Travel 24 inch (610 mm)
Width 30 to 54 inch (762 to 1372 mm)
View Details
Double Wide Heavy Duty Lift Table - HDEDW-19222 - Advance Lifts, Inc.
Specs
Capacity 19200 lbs (8707 kg)
Lift Travel 22 inch (559 mm)
Width 84 to 108 inch (2134 to 2743 mm)
View Details