Actuonix Motion Devices P8-ST Micro Stepper Actuator 75mm stroke 165:1 gearing P8-75-165-3-ST

Description
P8-ST Linear Actuator with Stepper Motor P8-75-165-3-ST
Request a Quote Datasheet
Description
P8-ST Linear Actuator with Stepper Motor P8-75-165-3-ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P8-ST Micro Stepper Actuator 75mm stroke 165:1 gearing - P8-75-165-3-ST - Actuonix Motion Devices
Saanichton, British Columbia, Canada
P8-ST Micro Stepper Actuator 75mm stroke 165:1 gearing
P8-75-165-3-ST
P8-ST Micro Stepper Actuator 75mm stroke 165:1 gearing P8-75-165-3-ST
P8-ST Linear Actuator with Stepper Motor P8-75-165-3-ST

P8-ST Linear Actuator with Stepper Motor

P8-75-165-3-ST

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Linear Actuators
Product Number P8-75-165-3-ST
Product Name P8-ST Micro Stepper Actuator 75mm stroke 165:1 gearing
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 2.95 inch (75 mm)
Rated Speed 0.5906 in/sec (0.9000 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

P16-S Linear Actuator with Limit Switches 200mm 64:1 12 volts - P16-200-64-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 7.87 inch (200 mm)
View Details
P16-P Linear Actuator with Feedback 50mm 64:1 12 volts - P16-50-64-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
P8-S Micro Linear Actuator - 25mm - 50:1 - 12 volts - P8-25-50-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 inch (25 mm)
View Details
50mm Stepper Actuator - Actuonix S20 Series - S20-50-38-B - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details