Actuonix Motion Devices L16-S Miniature Linear Actuator with Limit Switches 140mm 63:1 12 volts L16-140-63-12-S

Description
L16-S Linear Actuator with Limit Switches L16-140-63-12-S
Request a Quote
Description
L16-S Linear Actuator with Limit Switches L16-140-63-12-S
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The L16-140-63-12-S is a miniature linear actuator with end-of-stroke limit switches, 140 mm stroke, and a 63:1 gear ratio. It operates at 12 VDC, achieving 100 N of force at 10 mm/s under load and 200 N maximum force. The closed length is 208 mm and mass is 84 g. It has 0.25 mm mechanical backlash, IP-54 protection, and a 20% maximum duty cycle. Limit switches cut power within 0.5 mm of stroke ends. Back drive force is 46 N. The actuator holds position when de-energized unless overloaded. Operating temperature range is -10°C to +50°C with 60 dB noise at 45 cm. It includes mounting hardware and a 300 mm cable with a female 0.1" pitch connector.

Datasheet Summary
Powered by GS/AI

The L16-140-63-12-S is a miniature linear actuator with end-of-stroke limit switches, 140 mm stroke, and a 63:1 gear ratio. It operates at 12 VDC, achieving 100 N of force at 10 mm/s under load and 200 N maximum force. The closed length is 208 mm and mass is 84 g. It has 0.25 mm mechanical backlash, IP-54 protection, and a 20% maximum duty cycle. Limit switches cut power within 0.5 mm of stroke ends. Back drive force is 46 N. The actuator holds position when de-energized unless overloaded. Operating temperature range is -10°C to +50°C with 60 dB noise at 45 cm. It includes mounting hardware and a 300 mm cable with a female 0.1" pitch connector.

Suppliers

Company
Product
Description
Supplier Links
L16-S Miniature Linear Actuator with Limit Switches 140mm 63:1 12 volts - L16-140-63-12-S - Actuonix Motion Devices
Saanichton, British Columbia, Canada
L16-S Miniature Linear Actuator with Limit Switches 140mm 63:1 12 volts
L16-140-63-12-S
L16-S Miniature Linear Actuator with Limit Switches 140mm 63:1 12 volts L16-140-63-12-S
L16-S Linear Actuator with Limit Switches L16-140-63-12-S

L16-S Linear Actuator with Limit Switches

L16-140-63-12-S

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Linear Actuators
Product Number L16-140-63-12-S
Product Name L16-S Miniature Linear Actuator with Limit Switches 140mm 63:1 12 volts
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 5.51 inch (140 mm)
Rated Speed 0.7874 in/sec (1.2 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

P16-P Linear Actuator with Feedback 100mm 256:1 12 volts - P16-100-256-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
View Details
P8-S Micro Linear Actuator - 25mm - 50:1 - 12 volts - P8-25-50-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 inch (25 mm)
View Details
P8-ST Micro Stepper Actuator 50mm stroke 49:1 gearing - P8-50-49-3-ST - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
P16-P Linear Actuator with Feedback 200mm 256:1 12 volts - P16-200-256-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 7.87 inch (200 mm)
View Details