The L12-100-210-6-S is a miniature linear actuator with a 100 mm stroke, 210:1 gear ratio, and 6 VDC operation, featuring integrated end-of-stroke limit switches. It has a closed length of 152 mm, weighs 56 g, and provides a maximum force of 80 N at 3.2 mm/s under load. The actuator holds a static back-drive force of 45 N and can withstand a maximum side load of 15 N when extended. It operates within a temperature range of -10°C to +50°C, has an IP-54 ingress protection rating, and draws a stall current of 460 mA. The limit switches deactivate power when the actuator reaches within 0.5 mm of full extension or retraction. It includes two mounting brackets and #8-32 hardware, with a 300 mm cable terminated in a 0.1" pitch female socket connector.
L12-S Linear Actuator with Limit Switches
L12-100-210-6-S
| Actuonix Motion Devices | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | L12-100-210-6-S |
| Product Name | L12-S Micro Linear Actuator with Limit Switches 100mm 210:1 6 volts |
| Device Type | Rod Type |
| Actuation Type | Electrical |
| Stroke or X-Axis Travel | 3.94 inch (100 mm) |
| Rated Speed | 0.2559 in/sec (0.3900 m/min) |