Acromag, Inc. Digital I/O and Counter/Timer, APC400 Series APC483

Description
Four 16-bit TTL counters and four 32-bit RS422 counters Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths, periodic rates, or quadrature position and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Benefits Most configuration is handled by a single register which minimizes programming. Pullups are socketed for easy adjustment.
Datasheet
Description
Four 16-bit TTL counters and four 32-bit RS422 counters Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths, periodic rates, or quadrature position and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Benefits Most configuration is handled by a single register which minimizes programming. Pullups are socketed for easy adjustment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital I/O and Counter/Timer, APC400 Series - APC483 - Acromag, Inc.
Wixom, MI, United States
Digital I/O and Counter/Timer, APC400 Series
APC483
Digital I/O and Counter/Timer, APC400 Series APC483
Four 16-bit TTL counters and four 32-bit RS422 counters Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths, periodic rates, or quadrature position and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Benefits Most configuration is handled by a single register which minimizes programming. Pullups are socketed for easy adjustment.
  • Four 16-bit TTL counters and four 32-bit RS422 counters
  • Event counter
  • Frequency measurement
  • Quadrature position measurement
  • Pulse-width or periodic rate monitor
  • Watchdog timer with isolated relay output

Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths, periodic rates, or quadrature position and monitoring operations.

Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock.

Benefits

  • Most configuration is handled by a single register which minimizes programming.
  • Pullups are socketed for easy adjustment.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Counter and Timer Boards
Product Number APC483
Product Name Digital I/O and Counter/Timer, APC400 Series
Features Digital I/O; One-shot
Number of Counters 8
Counter Resolution 32 bits
Maximum Count Frequency 20000 kHz
On-board Oscillator Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1-ch TTL/RS-422 Encoder/Counter Module - AMAX-5081 - Advantech
Specs
Features Agency Approvals
Number of Counters 1
Compatibility TTL
View Details
CT1 - 1-Wire Counter / Timer Module - CT1 - Embedded Data Systems
Specs
Counter Resolution 32 bits
Maximum Count Frequency 0.0500 kHz
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital I/O Module and Counter/Timer, AcPC480 Series - AcPC484 - Acromag, Inc.
Specs
Features Digital I/O; One-shot
Number of Counters 6
Counter Resolution 32 bits
View Details