ISOPAC E -- CLEARSONIC VOCAL AND VOICE OVER BOOTH
Acoustical Solutions, Inc.
ClearSonic Vocal and Voice Over Booth
ISOPAC E
-
Acoustical Solutions, Inc.
Suppliers
ClearSonic Vocal and Voice Over Booth
ISOPAC E
Supplier's Site
Technical Specifications
|
Product Category
|
Acoustic Enclosures |
|
Product Number
|
ISOPAC E |
|
Product Name
|
ClearSonic Vocal and Voice Over Booth |
|
Description
|
Enclosure
|
Unlock Full Specs
to access all available technical data
Similar Products
Acoustical Solutions, Inc.
Description
Enclosure
W
42 inch (1067 mm)
H
75 inch (1905 mm)
View Details
Hangzhou Crysound Electronics Co., Ltd.
Description
Enclosure
Attenuation
60 dB
T
26.0 inch (660 mm)
View Details