Acme Screw Thread Vials with continuous thread finishes are ideal for packaging liquid or dry products. A positive seal is provided with the various screw thread closures that are available. The various sizes and capacities available are clear (flint) glass. Screw caps with various liners are carried in stock to fit all sizes
| Acme Vial & Glass Company, Inc. | |
|---|---|
| Product Category | Vials |
| Product Number | S910 2 |
| Product Name | Screw Thread Vial (Short Style Clear) |
| Mouth Type | Standard |
| Connection Type | Screw |
| Finish (#/#) | 15-425 |