Enhanced movement and extended access. Designed for pocket & bayonet mounting in metal hardware and fixtures, the 9328E enables tool-less installation that’s labor-saving and cost-effective for equipment drawers or trays in various large vehicles intended for emergency, utility, hazmat, or recreational use.
Supports loads up to 360 lbs.
Tested drawer width up to 32”
For additional technical information see below
Fit with an enhanced lock-in and lock-out designed for added reliability, the 9328E also contains a front-latch release that locks hardware in open or closed positions. Along with minimized noise impact, this heavy-duty solution receives guidance from a non-locking companion slide, the 9322E.
PRODUCT FEATURES
Used together with non-locking companion slide, 9322E
Enhanced lock-in and lock-out design and lever make slides more reliable
Pocket and bayonet mounting
Bridged ball spacers help increased the load rating up 20% and produce smoother and more consistent movement
Added shock absorbing ball spacer bumpers help reduce impact noise
13% increase in inner and outer member thickness contributes to 20% increased payload
Enhanced movement and extended access. Designed for pocket & bayonet mounting in metal hardware and fixtures, the 9328E enables tool-less installation that’s labor-saving and cost-effective for equipment drawers or trays in various large vehicles intended for emergency, utility, hazmat, or recreational use.
- Supports loads up to 360 lbs.
- Tested drawer width up to 32”
- For additional technical information see below
Fit with an enhanced lock-in and lock-out designed for added reliability, the 9328E also contains a front-latch release that locks hardware in open or closed positions. Along with minimized noise impact, this heavy-duty solution receives guidance from a non-locking companion slide, the 9322E.
PRODUCT FEATURES
- Used together with non-locking companion slide, 9322E
- Enhanced lock-in and lock-out design and lever make slides more reliable
- Pocket and bayonet mounting
- Bridged ball spacers help increased the load rating up 20% and produce smoother and more consistent movement
- Added shock absorbing ball spacer bumpers help reduce impact noise
- 13% increase in inner and outer member thickness contributes to 20% increased payload