The Accuride 3932EC is a soft-close version of the new 3932 Medium-Duty Slide. Like our popular 3832EC Easy-Close, the 3932EC uses a 1/2-inch cross-section. This shared cross-section lets you use the 3932EC alongside (or instead of) its light-duty counterpart for heavier or wider drawers.
Includes soft-close action
Handles loads up to 150 lbs.
Supports drawer widths up to 36 in.
Made with High-Strength Low-Alloy steel
The 3932EC is an ideal movement solution for home and office cabinetry, metal enclosures, and medical carts. This slide comes AWI- and BHMA-certified, RoHS-compliant, and tested to 50,000 cycles. As with all Accuride products, the 3932EC includes a Limited Lifetime Warranty. For an option without Easy-Close, see the 3932 standard.
The Accuride 3932EC is a soft-close version of the new 3932 Medium-Duty Slide. Like our popular 3832EC Easy-Close, the 3932EC uses a 1/2-inch cross-section. This shared cross-section lets you use the 3932EC alongside (or instead of) its light-duty counterpart for heavier or wider drawers.
- Includes soft-close action
- Handles loads up to 150 lbs.
- Supports drawer widths up to 36 in.
- Made with High-Strength Low-Alloy steel
The 3932EC is an ideal movement solution for home and office cabinetry, metal enclosures, and medical carts. This slide comes AWI- and BHMA-certified, RoHS-compliant, and tested to 50,000 cycles. As with all Accuride products, the 3932EC includes a Limited Lifetime Warranty. For an option without Easy-Close, see the 3932 standard.