This workhorse product is suitable for drawers or pull-out shelves in a host of applications. Now enhanced for better strength and more reliable movement. Full extension, lever disconnect.
Full extension
.50" [12.7 mm] side space
Tested drawer width 24" [609 mm]
Lever disconnect
Even lengths 6"—28" [148—700 mm]
Clear zinc, white or electroplate black finishes
This workhorse product is suitable for drawers or pull-out shelves in a host of applications. Now enhanced for better strength and more reliable movement. Full extension, lever disconnect.
- Full extension
- .50" [12.7 mm] side space
- Tested drawer width 24" [609 mm]
- Lever disconnect
- Even lengths 6"—28" [148—700 mm]
- Clear zinc, white or electroplate black finishes