Load Rating: 115 lbs. /52 kg.
Narrow side space and 2" over travel.
Designed for 1U to 4U chassis in electronic enclosures.
| Accuride International, Inc. | bisco industries | |
|---|---|---|
| Product Category | Drawer Slides | Drawer Slides |
| Product Number | 2907 | 2907 |
| Product Name | Electronic Enclosure/Rack Mounting Slide | Light Duty Drawer Slides |