Accuratus Corporation Macor Custom Shapes

Description
Macor is cast as a two phase glass. After casting, it is heat treated causing crystallization of one phase giving rise to its glass-like and ceramic-like characteristics. Macor exhibits good thermal shock resistance and mechanical toughness when compared to conventional glasses with similar thermal and mechanical properties. Macor is usable in an air atmosphere to 1000° C. In vacuum systems, where the temperature exceeds 600° C, fluorine evolution will occur manifesting itself as boron trifluoride or hydrofluoric acid. Macor is attacked by halogen acids at elevated temperatures. It is significantly more resistant to NaOH. Alkali salts have a negligible corrosion effect. Macor is easily machined using standard metal working tools. It is fully dense and hermetic requiring no firing after machining to develop it’s physical properties. Tolerances of less than 10 microns (.0005") are easily maintained.
Datasheet
Description
Macor is cast as a two phase glass. After casting, it is heat treated causing crystallization of one phase giving rise to its glass-like and ceramic-like characteristics. Macor exhibits good thermal shock resistance and mechanical toughness when compared to conventional glasses with similar thermal and mechanical properties. Macor is usable in an air atmosphere to 1000° C. In vacuum systems, where the temperature exceeds 600° C, fluorine evolution will occur manifesting itself as boron trifluoride or hydrofluoric acid. Macor is attacked by halogen acids at elevated temperatures. It is significantly more resistant to NaOH. Alkali salts have a negligible corrosion effect. Macor is easily machined using standard metal working tools. It is fully dense and hermetic requiring no firing after machining to develop it’s physical properties. Tolerances of less than 10 microns (.0005") are easily maintained.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macor Custom Shapes -  - Accuratus Corporation
Phillipsburg, NJ, USA
Macor Custom Shapes
Macor Custom Shapes
Macor is cast as a two phase glass. After casting, it is heat treated causing crystallization of one phase giving rise to its glass-like and ceramic-like characteristics. Macor exhibits good thermal shock resistance and mechanical toughness when compared to conventional glasses with similar thermal and mechanical properties. Macor is usable in an air atmosphere to 1000° C. In vacuum systems, where the temperature exceeds 600° C, fluorine evolution will occur manifesting itself as boron trifluoride or hydrofluoric acid. Macor is attacked by halogen acids at elevated temperatures. It is significantly more resistant to NaOH. Alkali salts have a negligible corrosion effect. Macor is easily machined using standard metal working tools. It is fully dense and hermetic requiring no firing after machining to develop it’s physical properties. Tolerances of less than 10 microns (.0005") are easily maintained.

Macor is cast as a two phase glass. After casting, it is heat treated causing crystallization of one phase giving rise to its glass-like and ceramic-like characteristics.

Macor exhibits good thermal shock resistance and mechanical toughness when compared to conventional glasses with similar thermal and mechanical properties.

Macor is usable in an air atmosphere to 1000° C. In vacuum systems, where the temperature exceeds 600° C, fluorine evolution will occur manifesting itself as boron trifluoride or hydrofluoric acid.
Macor is attacked by halogen acids at elevated temperatures. It is significantly more resistant to NaOH. Alkali salts have a negligible corrosion effect.

Macor is easily machined using standard metal working tools. It is fully dense and hermetic requiring no firing after machining to develop it’s physical properties. Tolerances of less than 10 microns (.0005") are easily maintained.

Supplier's Site Datasheet

Technical Specifications

  Accuratus Corporation
Product Category Industrial Ceramic Materials
Product Name Macor Custom Shapes
Material Type Silicate / Clay; Glass Ceramics
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Aluminum Nitride Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape; BarStock
Applications AIN Crucible for Metal Melting, AIN Ceramic Heater, AIN Ceramic Heat-sinks for High Power Systems; Optical Grade
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details