Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation.
Alumina is the most cost effective and widely used material in the family of engineering ceramics. The raw materials from which this high performance technical grade ceramic is made are readily available and reasonably priced, resulting in good value for the cost in fabricated alumina shapes. With an excellent combination of properties and an attractive price, it is no surprise that fine grain technical grade alumina has a very wide range of applications.
| Accuratus Corporation | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | 062031AE |
| Product Name | Single-Bore Extruded Alumina Tube |
| Material Type | Alumina |
| Composition | 94% - 99.5% Al2O3 |
| Shape / Form | Tube; Hollow Stock (Tube, Pipe, Column) |
| Applications | Abrasion Resistant; Armor / Ballistic Protection; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation |
| Length | 59.06 inch (1500 mm) |