Accurate Bushing Company, Inc. Ancillary Bearings, YR-Chain Rollers: Yoke Type YR-4-X-5

Description
Yoke Type Chain Rollers are typically used in fork lift style equipment or other chain guide applications which may require a double flanged outer ring design.
Request a Quote
Description
Yoke Type Chain Rollers are typically used in fork lift style equipment or other chain guide applications which may require a double flanged outer ring design.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-4-X-5 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Ancillary Bearings, YR-Chain Rollers: Yoke Type
YR-4-X-5
Ancillary Bearings, YR-Chain Rollers: Yoke Type YR-4-X-5
Yoke Type Chain Rollers are typically used in fork lift style equipment or other chain guide applications which may require a double flanged outer ring design.

Yoke Type Chain Rollers are typically used in fork lift style equipment or other chain guide applications which may require a double flanged outer ring design.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Roller Bearings
Product Number YR-4-X-5
Product Name Ancillary Bearings, YR-Chain Rollers: Yoke Type
Features Flanged
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-250 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
Overall Width 79.0000 inch (2006.599 mm)
View Details
Aerospace Bearings, YAD(Smith) - YAD-03 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.1900 inch (4.826 mm)
View Details
Aerospace Bearings, YAF-XD(as) - 5927-110 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-5 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details