Accurate Bushing Company, Inc. Bushing CR-1-XBC

Description
1 INCH ROLLER DIAM X 5/8 INCH WIDTH, 7/16 INCH STUD DIAM X 1 INCH LENGTH, CROWNED SEALED STUD CAM FOLLOWER WITH HEX CARBON STEEL, 1/2 INCH THREAD LENGTH, 7/16-20 THREAD, 1 INCH OAL, 3,030 LB DYNAMIC CAP, 3,100 LB STATIC CAP. FREE 2 YEAR RADWELL WARRANTY
Description
1 INCH ROLLER DIAM X 5/8 INCH WIDTH, 7/16 INCH STUD DIAM X 1 INCH LENGTH, CROWNED SEALED STUD CAM FOLLOWER WITH HEX CARBON STEEL, 1/2 INCH THREAD LENGTH, 7/16-20 THREAD, 1 INCH OAL, 3,030 LB DYNAMIC CAP, 3,100 LB STATIC CAP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 185571977 - Radwell International
Willingboro, NJ, United States
Bushing
185571977
Bushing 185571977
1 INCH ROLLER DIAM X 5/8 INCH WIDTH, 7/16 INCH STUD DIAM X 1 INCH LENGTH, CROWNED SEALED STUD CAM FOLLOWER WITH HEX CARBON STEEL, 1/2 INCH THREAD LENGTH, 7/16-20 THREAD, 1 INCH OAL, 3,030 LB DYNAMIC CAP, 3,100 LB STATIC CAP. FREE 2 YEAR RADWELL WARRANTY

1 INCH ROLLER DIAM X 5/8 INCH WIDTH, 7/16 INCH STUD DIAM X 1 INCH LENGTH, CROWNED SEALED STUD CAM FOLLOWER WITH HEX CARBON STEEL, 1/2 INCH THREAD LENGTH, 7/16-20 THREAD, 1 INCH OAL, 3,030 LB DYNAMIC CAP, 3,100 LB STATIC CAP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 185571977
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 110115DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 4.3286 to 4.3307 inch (109.95 to 110.00 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body Standard Pads are Steel
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6260 inch (15.90 mm)
View Details