Accurate Bushing Company, Inc. Bushing CR-1-1/4-XB

Description
1-1/4 INCH ROLLER DIAM X 3/4 INCH WIDTH, 1/2 INCH STUD DIAM X 1-1/4 INCH LENGTH, SEALED STUD CAM FOLLOWER WITH HEX CARBON STEEL, 5/8 INCH THREAD LENGTH, 1/2-20 THREAD, 2 INCH OAL, 4,470 LB DYNAMIC CAP, 4,300 LB STATIC CAP. FREE 2 YEAR RADWELL WARRANTY
Description
1-1/4 INCH ROLLER DIAM X 3/4 INCH WIDTH, 1/2 INCH STUD DIAM X 1-1/4 INCH LENGTH, SEALED STUD CAM FOLLOWER WITH HEX CARBON STEEL, 5/8 INCH THREAD LENGTH, 1/2-20 THREAD, 2 INCH OAL, 4,470 LB DYNAMIC CAP, 4,300 LB STATIC CAP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 19615546 - Radwell International
Willingboro, NJ, United States
Bushing
19615546
Bushing 19615546
1-1/4 INCH ROLLER DIAM X 3/4 INCH WIDTH, 1/2 INCH STUD DIAM X 1-1/4 INCH LENGTH, SEALED STUD CAM FOLLOWER WITH HEX CARBON STEEL, 5/8 INCH THREAD LENGTH, 1/2-20 THREAD, 2 INCH OAL, 4,470 LB DYNAMIC CAP, 4,300 LB STATIC CAP. FREE 2 YEAR RADWELL WARRANTY

1-1/4 INCH ROLLER DIAM X 3/4 INCH WIDTH, 1/2 INCH STUD DIAM X 1-1/4 INCH LENGTH, SEALED STUD CAM FOLLOWER WITH HEX CARBON STEEL, 5/8 INCH THREAD LENGTH, 1/2-20 THREAD, 2 INCH OAL, 4,470 LB DYNAMIC CAP, 4,300 LB STATIC CAP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 19615546
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Plain Bushes - 528940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.3543 inch (9.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
HPM™ Filament Wound Self Lubricating Hydropower Bearings - 04 HPM - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details
Open/Closed Bushings - OCB-625-7 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4530 inch (11.51 mm)
View Details