Accurate Bushing Company, Inc. Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing BYR-7/8

Description
Standard needle rollers are replaced with a non-metallic engineered plastic bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.
Request a Quote
Description
Standard needle rollers are replaced with a non-metallic engineered plastic bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-7/8 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing
BYR-7/8
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing BYR-7/8
Standard needle rollers are replaced with a non-metallic engineered plastic bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.

Standard needle rollers are replaced with a non-metallic engineered plastic bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number BYR-7/8
Product Name Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing
Type Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-3/4-BE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-1-1/8-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 3030 lbs (1374 kg)
View Details
Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-2-1/2-XBE - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 15280 lbs (6930 kg)
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 3030 lbs (1374 kg)
Bearing Material Steel
View Details