Accurate Bushing Company, Inc. Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS BYR-3/4-X-SS

Description
Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Standard needle rollers are replaced with a non-metallic engineered plastic bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.
Request a Quote
Description
Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Standard needle rollers are replaced with a non-metallic engineered plastic bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS - BYR-3/4-X-SS - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS
BYR-3/4-X-SS
Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS BYR-3/4-X-SS
Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Standard needle rollers are replaced with a non-metallic engineered plastic bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.

Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Standard needle rollers are replaced with a non-metallic engineered plastic bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number BYR-3/4-X-SS
Product Name Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS
Type Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-5/8-XBE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-1/2-XB-SS - CR-1/2-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Load Rating 582 lbs (264 kg)
Bearing Material Stainless
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XBC-SS Series Stud Type Stainless, CR-1-3/8-XBC-SS - CR-1-3/8-XBC-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Bearing Surface Crowned
Load Rating 2682 lbs (1216 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-7/8 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 0.8750 inch (22.22 mm)
Follower Width 0.5000 inch (12.7 mm)
View Details