Accurate Bushing Company, Inc. Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head BCR-2-XB

Description
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.
Request a Quote
Description
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-2-XB - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head
BCR-2-XB
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head BCR-2-XB
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.

Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number BCR-2-XB
Product Name Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
Outside Diameter 2 inch (50.8 mm)
Follower Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-1-3/4-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 7870 lbs (3569 kg)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS - BYR-1-7/8-X-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Outside Diameter 1.88 inch (47.62 mm)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BCR-XBC-SS SERIES Stud Type Crowned Hex Head Stainless, BCR-21/4-XBC-SS - BCR-21/4-XBC-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Bearing Surface Crowned
Bearing Material Stainless
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-3/4-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.75 inch (44.45 mm)
Follower Width 1 inch (25.4 mm)
View Details