Accurate Bushing Company, Inc. Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot BCR-1-7/8

Description
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These screwdriver slot bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.
Request a Quote
Description
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These screwdriver slot bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-7/8 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot
BCR-1-7/8
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot BCR-1-7/8
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These screwdriver slot bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.

Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These screwdriver slot bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number BCR-1-7/8
Product Name Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
Outside Diameter 1.88 inch (47.62 mm)
Follower Width 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-3/4-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.75 inch (69.85 mm)
Follower Width 1.5 inch (38.1 mm)
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-1/8-XE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-2-1/4-XB-SS - CR-2-1/4-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Load Rating 6222 lbs (2822 kg)
Bearing Material Stainless
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1-1/8-XBC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 3030 lbs (1374 kg)
View Details