Accurate Bushing Company, Inc. Aerospace Bearings, CHRS(as,ms) 21447-3

Description
Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.
Request a Quote
Description
Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aerospace Bearings, CHRS(as,ms) - 21447-3 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Aerospace Bearings, CHRS(as,ms)
21447-3
Aerospace Bearings, CHRS(as,ms) 21447-3
Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.

Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Roller Bearings
Product Number 21447-3
Product Name Aerospace Bearings, CHRS(as,ms)
Application Aerospace; Airframe / Aircraft Control; Military
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-76 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
Aerospace Bearings, YAT-XD(Smith) - YAT-08-XD - Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-40-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.6250 inch (15.875 mm)
Overall Width 1.3130 inch (33.350 mm)
View Details