Abtex Corporation Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit 0814700

Description
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
Datasheet
Description
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit - 0814700 - Abtex Corporation
Dresden, NY, USA
Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit
0814700
Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit 0814700
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.

Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Industrial Brushes
Product Number 0814700
Product Name Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Length 5.5 inch (140 mm)
Trim Length 2.5 inch (63.5 mm)
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Dust Pans & Brushes - 2408070 - RS Components, Ltd.
Specs
Length 12.25 inch (311 mm)
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
3/4" x 1/4" HP .014 Carbon Crimp Wire End Brush - DW49001 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
View Details