Abtex Corporation Tube Type Brushing Tools, Aluminum Oxide—600 Grit 0814600

Description
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
Datasheet
Description
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tube Type Brushing Tools, Aluminum Oxide—600 Grit - 0814600 - Abtex Corporation
Dresden, NY, USA
Tube Type Brushing Tools, Aluminum Oxide—600 Grit
0814600
Tube Type Brushing Tools, Aluminum Oxide—600 Grit 0814600
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.

Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Industrial Brushes
Product Number 0814600
Product Name Tube Type Brushing Tools, Aluminum Oxide—600 Grit
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Length 5 inch (127 mm)
Trim Length 1 inch (25.4 mm)
Abrasive Type Aluminum Oxide
Applications Finer or softer grits or filaments
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2125442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 2.5 inch (63.5 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Dock Leveler Seal - G690CLA25BL - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Dock Leveler Seal; End Brush
Trim Length 2.53 inch (64.26 mm)
Applications Sealing Gaps
View Details
Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density - 0519600 - Abtex Corporation
Specs
Specific Product Type / Shape Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.12 inch (28.57 mm)
View Details