Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
| Abtex Corporation | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 0811200 |
| Product Name | Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit |
| Specific Product Type / Shape | Internal / Twisted-in-Wire (Tube / Bore) |
| Length | 5 inch (127 mm) |
| Trim Length | 2 inch (50.8 mm) |
| Abrasive Type | Silicon Carbide |