Abtex Corporation Tube Type Brushing Tools, Miniature Precision, Microabrasive—1000 Grit Silicate 0800800

Description
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
Datasheet
Description
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tube Type Brushing Tools, Miniature Precision, Microabrasive—1000 Grit Silicate - 0800800 - Abtex Corporation
Dresden, NY, USA
Tube Type Brushing Tools, Miniature Precision, Microabrasive—1000 Grit Silicate
0800800
Tube Type Brushing Tools, Miniature Precision, Microabrasive—1000 Grit Silicate 0800800
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.

Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Industrial Brushes
Product Number 0800800
Product Name Tube Type Brushing Tools, Miniature Precision, Microabrasive—1000 Grit Silicate
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Length 4 inch (102 mm)
Trim Length 1 inch (25.4 mm)
Abrasive Type Silicate
Applications Finer or softer grits or filaments
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Paint Brushes - 2009209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.4724 inch (12 mm)
View Details
Custom Door Sweep - B280CLA05BL - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Custom Door Sweep; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 inch (3048 mm)
View Details
Abtex End Brush Tools, Silicon Carbide Filament - 0701500 - Abtex Corporation
Specs
Specific Product Type / Shape Other Type / Shape
Brush Filament / Fill Material Abrasive Filament
Length 2.75 inch (69.85 mm)
View Details