Abtex Corporation Tube Type Brushing Tools, Miniature Precision, Microabrasive—1000 Grit Silicate 0800200

Description
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
Datasheet
Description
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tube Type Brushing Tools, Miniature Precision, Microabrasive—1000 Grit Silicate - 0800200 - Abtex Corporation
Dresden, NY, USA
Tube Type Brushing Tools, Miniature Precision, Microabrasive—1000 Grit Silicate
0800200
Tube Type Brushing Tools, Miniature Precision, Microabrasive—1000 Grit Silicate 0800200
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.

Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Industrial Brushes
Product Number 0800200
Product Name Tube Type Brushing Tools, Miniature Precision, Microabrasive—1000 Grit Silicate
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Length 4 inch (102 mm)
Trim Length 0.5000 inch (12.7 mm)
Abrasive Type Silicate
Applications Finer or softer grits or filaments
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Abrasive Brushes - 1884131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless steel
Rotary Speed 15000 rpm
Outer / OD 1.97 inch (50 mm)
View Details
Therm-L-Brush™ - D445CLA12BL - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 84 to 144 inch (2134 to 3658 mm)
View Details
Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit - 0813400 - Abtex Corporation
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Length 5.5 inch (140 mm)
Trim Length 2.5 inch (63.5 mm)
View Details