Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.
| Abtex Corporation | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 0700600 |
| Product Name | Abtex End Brush Tools, Silicon Carbide Filament |
| Brush Type / Shape | Power / Rotary Brush (Wheel, Roller); Other Type / Shape |
| Brush Filament / Fill Material | Abrasive Filament |
| Length | 2.75 inch (69.85 mm) |
| Width | 0.7500 inch (19.05 mm) |
| Trim Length | 1.12 inch (28.57 mm) |